☰
CD4035BPW
CD4035BPW
Obsolete
Description:  IC SHIFT REG PIN/P-OUT 16-TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4035BPW Datasheet
History Price: Obsolete
In Stock: 30320
CD4035BPW vs CD4015BME4
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Logic Type
Shift Register
Shift Register
Output Type
Complementary
Push-Pull
Number of Elements
1
2
Number of Bits per Element
4
4
Function
Parallel or Serial to Serial
Serial to Parallel
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC