Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Specialty Logic
/ Harris Corporation CD4038BF
CD4038BF
Active
Logic - Specialty Logic
Description:
CMOS ADDER/SUBTRACTOR
Manufacturer:
Harris Corporation
Datasheet:
CD4038BF Datasheet
History Price: Active
In Stock: 18880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4038BF vs CD40117BE
Part No
CD4038BF
CD40117BE
Category
Logic - Specialty Logic
Logic - Specialty Logic
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Logic Adder
Programmable Terminator
Supply Voltage
3V ~ 18V
3V ~ 18V
Number of Bits
3
8
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
14-PDIP