☰
CD4040BF3A
CD4040BF3A
Active
Description:  IC BINARY COUNTER 12-BIT 16CDIP
Manufacturer:  Texas Instruments
Datasheet:   CD4040BF3A Datasheet
History Price: Active
In Stock: 48460
CD4040BF3A vs CD4521BMT
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Logic Type
Binary Counter
Divide-by-2
Direction
Up
-
Number of Elements
1
1
Number of Bits per Element
12
24
Reset
Asynchronous
Asynchronous
Timing
-
-
Count Rate
24 MHz
13 MHz
Trigger Type
Negative Edge
Negative Edge
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC