Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Harris Corporation CD4041AD3
CD4041AD3
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 14CERDIP
Manufacturer:
Harris Corporation
Datasheet:
CD4041AD3 Datasheet
History Price: Active
In Stock: 14800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4041AD3 vs CD4050BD3
Part No
CD4041AD3
CD4050BD3
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Harris Corporation
Harris Corporation
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Line Driver
Buffer, Non-Inverting
Number of Elements
4
6
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Complementary
-
Current - Output High, Low
38mA, 38mA
8mA, 48mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CERDIP
16-SOIC