☰
CD4041AD3
CD4041AD3
Active
Description:  IC BUFFER NON-INVERT 14CERDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4041AD3 Datasheet
History Price: Active
In Stock: 14800
CD4041AD3 vs CD4502BD3
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Line Driver
Buffer, Inverting
Number of Elements
4
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Complementary
3-State
Current - Output High, Low
38mA, 38mA
6.8mA, 40.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CERDIP
16-CDIP