☰
CD4041UBMT
CD4041UBMT
Active
Description:  IC BUFFER NON-INVERT 18V 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4041UBMT Datasheet
History Price: $1.70000
In Stock: 25920
CD4041UBMT vs CD4502BE
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
Buffer, Line Driver
Buffer, Inverting
Number of Elements
4
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Complementary
Push-Pull
Current - Output High, Low
38mA, 38mA
3.4mA, 20.4mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-PDIP