Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4042BD
CD4042BD
Active
Logic - Latches
Description:
IC QUAD CLOCKED D LATCH 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4042BD Datasheet
History Price: $1.19000
In Stock: 23840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4042BD vs CD4724BF
Part No
CD4042BD
CD4724BF
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
1:1
1:8
Output Type
Differential
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
1
Delay Time - Propagation
40ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP