Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Harris Corporation CD4042BF
CD4042BF
Active
Logic - Latches
Description:
CMOS QUAD CLOCKED D LATCH
Manufacturer:
Harris Corporation
Datasheet:
CD4042BF Datasheet
History Price: Active
In Stock: 27520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4042BF vs CD4042BE
Part No
CD4042BF
CD4042BE
Category
Logic - Latches
Logic - Latches
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
4:4
1:1
Output Type
Differential
Differential
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
4
Delay Time - Propagation
40ns
40ns
Current - Output High, Low
6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP