☰
CD4042BF
CD4042BF
Active
Description:  CMOS QUAD CLOCKED D LATCH
Manufacturer:  Harris Corporation
Datasheet:   CD4042BF Datasheet
History Price: Active
In Stock: 39560
CD4042BF vs CD4044BK
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
S-R Latch
Circuit
4:4
1:1
Output Type
Differential
Tri-State
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
4
Delay Time - Propagation
40ns
50ns
Current - Output High, Low
6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatpack
Supplier Device Package
16-CDIP
16-CFP