☰
CD4042BF
CD4042BF
Active
Description:  CMOS QUAD CLOCKED D LATCH
Manufacturer:  Harris Corporation
Datasheet:   CD4042BF Datasheet
History Price: Active
In Stock: 27520
CD4042BF vs CD4099BMT
Series
-
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type, Addressable
Circuit
4:4
1:8
Output Type
Differential
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
1
1
Delay Time - Propagation
40ns
50ns
Current - Output High, Low
6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC