Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4043BD
CD4043BD
Active
Logic - Latches
Description:
IC NOR R/S LATCH 3ST QUAD 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4043BD Datasheet
History Price: $1.40000
In Stock: 45880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4043BD vs CD4724BCM
Part No
CD4043BD
CD4724BCM
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
onsemi
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
S-R Latch
D-Type, Addressable
Circuit
1:1
1:8
Output Type
Tri-State
Standard
Voltage - Supply
3V ~ 18V
3V ~ 15V
Independent Circuits
4
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
8.8mA, 8.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC