Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4043BE
CD4043BE
Active
Logic - Latches
Description:
IC NOR R/S LATCH 3ST QUAD 16-DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4043BE Datasheet
History Price: $0.92000
In Stock: 3680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4043BE vs CD4723BCN
Part No
CD4043BE
CD4723BCN
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
onsemi
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
S-R Latch
D-Type, Addressable
Circuit
1:1
1:8
Output Type
Tri-State
Tri-State
Voltage - Supply
3V ~ 18V
3V ~ 15V
Independent Circuits
4
1
Delay Time - Propagation
50ns
-
Current - Output High, Low
6.8mA, 6.8mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP