Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4043BF3A
CD4043BF3A
Active
Logic - Latches
Description:
CMOS QUAD NOR R/S LATCH WITH 3-S
Manufacturer:
Texas Instruments
Datasheet:
CD4043BF3A Datasheet
History Price: Active
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4043BF3A vs CD4724BFX
Part No
CD4043BF3A
CD4724BFX
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
S-R Latch
-
Circuit
4:4
-
Output Type
Tri-State, Non-Inverted
-
Voltage - Supply
3V ~ 18V
-
Independent Circuits
1
-
Delay Time - Propagation
50ns @ 15V, 50pF
-
Current - Output High, Low
6.8mA, 6.8mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-