☰
CD4044BCM
CD4044BCM
Active
Description:  R-S LATCH, LOW LEVEL TRIGGERED
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4044BCM Datasheet
History Price: $1.96000
In Stock: 43600
CD4044BCM vs CD4044BE
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
S-R Latch
S-R Latch
Circuit
1:1
1:1
Output Type
Tri-State
Tri-State
Voltage - Supply
3V ~ 15V
3V ~ 18V
Independent Circuits
4
4
Delay Time - Propagation
60ns
50ns
Current - Output High, Low
6mA
6.8mA, 6.8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP