Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Fairchild Semiconductor CD4044BCM
CD4044BCM
Active
Logic - Latches
Description:
R-S LATCH, LOW LEVEL TRIGGERED
Manufacturer:
Fairchild Semiconductor
Datasheet:
CD4044BCM Datasheet
History Price: $1.96000
In Stock: 43600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4044BCM vs CD4099BFX
Part No
CD4044BCM
CD4099BFX
Category
Logic - Latches
Logic - Latches
Manufacturer
Fairchild Semiconductor
Harris Corporation
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
S-R Latch
D-Type, Addressable
Circuit
1:1
1:8
Output Type
Tri-State
Standard
Voltage - Supply
3V ~ 15V
3V ~ 18V
Independent Circuits
4
1
Delay Time - Propagation
60ns
50ns
Current - Output High, Low
6mA
6.8mA
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-CDIP