☰
CD4044BCN
CD4044BCN
Obsolete
Description:  IC LATCH NAND R/S QUAD 3ST 16DIP
Manufacturer:  onsemi
Datasheet:   CD4044BCN Datasheet
History Price: Obsolete
In Stock: 29840
CD4044BCN vs CD4724BE
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
S-R Latch
D-Type, Addressable
Circuit
1:1
1:8
Output Type
Tri-State
Standard
Voltage - Supply
3V ~ 15V
3V ~ 18V
Independent Circuits
4
1
Delay Time - Propagation
60ns
50ns
Current - Output High, Low
3mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP