Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ onsemi CD4044BCN
CD4044BCN
Obsolete
Logic - Latches
Description:
IC LATCH NAND R/S QUAD 3ST 16DIP
Manufacturer:
onsemi
Datasheet:
CD4044BCN Datasheet
History Price: Obsolete
In Stock: 29840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4044BCN vs CD4724BFX
Part No
CD4044BCN
CD4724BFX
Category
Logic - Latches
Logic - Latches
Manufacturer
onsemi
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
S-R Latch
-
Circuit
1:1
-
Output Type
Tri-State
-
Voltage - Supply
3V ~ 15V
-
Independent Circuits
4
-
Delay Time - Propagation
60ns
-
Current - Output High, Low
3mA, 6.8mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-DIP (0.300", 7.62mm)
-
Supplier Device Package
16-PDIP
-