☰
CD4044BDR
CD4044BDR
Active
Description:  IC QUAD NAND R/S LATCH 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4044BDR Datasheet
History Price: $0.48000
In Stock: 9200
CD4044BDR vs CD4723BCN
Manufacturer
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Logic Type
S-R Latch
D-Type, Addressable
Circuit
1:1
1:8
Output Type
Tri-State
Tri-State
Voltage - Supply
3V ~ 18V
3V ~ 15V
Independent Circuits
4
1
Delay Time - Propagation
50ns
-
Current - Output High, Low
6.8mA, 6.8mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP