☰
CD4044BDW
CD4044BDW
Active
Description:  IC QUAD NAND R/S LATCH 16-SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4044BDW Datasheet
History Price: $0.54000
In Stock: 45440
CD4044BDW vs CD4724BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
S-R Latch
D-Type, Addressable
Circuit
1:1
1:8
Output Type
Tri-State
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.295", 7.50mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-PDIP