☰
CD4044BE
CD4044BE
Active
Description:  IC QUAD NAND R/S LATCH 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4044BE Datasheet
History Price: $0.66000
In Stock: 17920
CD4044BE vs CD4724BE
Part No
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
S-R Latch
D-Type, Addressable
Circuit
1:1
1:8
Output Type
Tri-State
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP