Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Texas Instruments CD4044BF
CD4044BF
Active
Logic - Latches
Description:
CD4044B-MIL CMOS QUAD NAND R/S L
Manufacturer:
Texas Instruments
Datasheet:
CD4044BF Datasheet
History Price: Active
In Stock: 26640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4044BF vs CD4099BPW
Part No
CD4044BF
CD4099BPW
Category
Logic - Latches
Logic - Latches
Manufacturer
Texas Instruments
Texas Instruments
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
-
D-Type, Addressable
Circuit
-
1:8
Output Type
-
Standard
Voltage - Supply
-
3V ~ 18V
Independent Circuits
-
1
Delay Time - Propagation
-
50ns
Current - Output High, Low
-
6.8mA, 6.8mA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Package / Case
-
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
-
16-TSSOP