☰
CD4044BF3A
CD4044BF3A
Active
Description:  R-S LATCH, LOW LEVEL TRIGGERED
Manufacturer:  Harris Corporation
Datasheet:   CD4044BF3A Datasheet
History Price: Active
In Stock: 6000
CD4044BF3A vs CD4508BD3
Series
-
4000B
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
S-R Latch
D-Type Transparent Latch
Circuit
1:1
4:4
Output Type
Tri-State
Tri-State, Non-Inverted
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
2
Delay Time - Propagation
50ns
50ns @ 15V, 50pF
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
24-CDIP (0.300", 7.62mm) Window
Supplier Device Package
16-CDIP
24-CDIP