Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Harris Corporation CD4044BF3A
CD4044BF3A
Active
Logic - Latches
Description:
R-S LATCH, LOW LEVEL TRIGGERED
Manufacturer:
Harris Corporation
Datasheet:
CD4044BF3A Datasheet
History Price: Active
In Stock: 6000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4044BF3A vs CD4724BE
Part No
CD4044BF3A
CD4724BE
Category
Logic - Latches
Logic - Latches
Manufacturer
Harris Corporation
Texas Instruments
Series
-
4000B
Packaging
Tube
Tube
Status
Active
Active
Logic Type
S-R Latch
D-Type, Addressable
Circuit
1:1
1:8
Output Type
Tri-State
Standard
Voltage - Supply
3V ~ 18V
3V ~ 18V
Independent Circuits
4
1
Delay Time - Propagation
50ns
50ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP