☰
CD4045BPW
CD4045BPW
Obsolete
Description:  IC BINARY COUNTER 21BIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   CD4045BPW Datasheet
History Price: Obsolete
In Stock: 13120
CD4045BPW vs CD4520BME4
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up
Number of Elements
1
2
Number of Bits per Element
21
4
Reset
-
Asynchronous
Timing
-
Synchronous
Count Rate
12 MHz
8 MHz
Trigger Type
Negative Edge
Positive, Negative
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-TSSOP
16-SOIC