Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
/ Harris Corporation CD4046BF
CD4046BF
Active
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description:
IC PHASE LOCK LOOP 16CDIP
Manufacturer:
Harris Corporation
Datasheet:
CD4046BF Datasheet
History Price: Active
In Stock: 19840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4046BF vs CD4046BCN
Part No
CD4046BF
CD4046BCN
Category
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Manufacturer
Harris Corporation
onsemi
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Type
Phase Lock Loop (PLL)
Phase Lock Loop (PLL)
PLL
Yes
No
Input
CMOS
CMOS
Output
CMOS
CMOS
Number of Circuits
1
1
Ratio - Input:Output
1:1
1:2
Differential - Input:Output
No/No
No/No
Frequency - Max
2.4MHz
1.6MHz
Divider/Multiplier
Yes/No
No/No
Voltage - Supply
3V ~ 18V
3V ~ 15V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-PDIP