☰
CD4047AK
CD4047AK
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Harris Corporation
Datasheet:   CD4047AK Datasheet
History Price: $6.80000
In Stock: 880
CD4047AK vs CD4047BF
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Astable, Monostable
-
Independent Circuits
1
1
Schmitt Trigger Input
No
No
Propagation Delay
100 ns
150 ns
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 12 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
14-CDIP