Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ onsemi CD4047BCM
CD4047BCM
Obsolete
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 80NS 14SOIC
Manufacturer:
onsemi
Datasheet:
CD4047BCM Datasheet
History Price: Obsolete
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4047BCM vs CD4098BF3A
Part No
CD4047BCM
CD4098BF3A
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
onsemi
Harris Corporation
Series
4000B
-
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Astable, Monostable
-
Independent Circuits
1
-
Schmitt Trigger Input
No
-
Propagation Delay
80 ns
-
Current - Output High, Low
8.8mA, 8.8mA
-
Voltage - Supply
3 V ~ 15 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-