☰
CD4047BCN
CD4047BCN
Obsolete
Description:  IC MULTIVIBRATOR 80NS 14DIP
Manufacturer:  onsemi
Datasheet:   CD4047BCN Datasheet
History Price: Obsolete
In Stock: 30240
CD4047BCN vs CD4098BMT
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Logic Type
Astable, Monostable
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
No
Propagation Delay
80 ns
100 ns
Current - Output High, Low
8.8mA, 8.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 15 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-MDIP
16-SOIC