Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments CD4047BF
CD4047BF
Active
Logic - Multivibrators
Description:
CMOS LOW-POWER MONOSTABLE/ASTABL
Manufacturer:
Texas Instruments
Datasheet:
CD4047BF Datasheet
History Price: Active
In Stock: 45840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4047BF vs CD4098BEX
Part No
CD4047BF
CD4098BEX
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
Yes
Propagation Delay
150 ns
200 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 12 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
16-PDIP