☰
CD4047BF
CD4047BF
Active
Description:  CMOS LOW-POWER MONOSTABLE/ASTABL
Manufacturer:  Texas Instruments
Datasheet:   CD4047BF Datasheet
History Price: Active
In Stock: 45840
CD4047BF vs CD4528BCN
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Active
Obsolete
Logic Type
-
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
No
Propagation Delay
150 ns
65 ns
Current - Output High, Low
6.8mA, 6.8mA
3.5mA, 8.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 15 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-CDIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-CDIP
16-PDIP