Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments CD4047BF3A
CD4047BF3A
Active
Logic - Multivibrators
Description:
CMOS LOW-POWER MONOSTABLE/ASTABL
Manufacturer:
Texas Instruments
Datasheet:
CD4047BF3A Datasheet
History Price: Active
In Stock: 2880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4047BF3A vs CD4098BF3A
Part No
CD4047BF3A
CD4098BF3A
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
-
-
Independent Circuits
1
-
Schmitt Trigger Input
No
-
Propagation Delay
150 ns
-
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
14-CDIP (0.300", 7.62mm)
-
Supplier Device Package
14-CDIP
-