☰
CD4047BF3A
CD4047BF3A
Active
Description:  CMOS LOW-POWER MONOSTABLE/ASTABL
Manufacturer:  Texas Instruments
Datasheet:   CD4047BF3A Datasheet
History Price: Active
In Stock: 2880
CD4047BF3A vs CD4098BK
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
-
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
Yes
Propagation Delay
150 ns
200 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 12 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
16-CFlatPack
Supplier Device Package
14-CDIP
16-CFP