☰
CD4047BK
CD4047BK
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  Harris Corporation
Datasheet:   CD4047BK Datasheet
History Price: $41.74000
In Stock: 25200
CD4047BK vs CD4098BF
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Astable, Monostable
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
Yes
Propagation Delay
150 ns
100 ns
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3 V ~ 18 V
3 V ~ 18 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
16-CDIP