Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ Texas Instruments CD4047BMT
CD4047BMT
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR 80NS 14SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4047BMT Datasheet
History Price: $1.37000
In Stock: 40800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4047BMT vs CD4098BF3A
Part No
CD4047BMT
CD4098BF3A
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
Astable, Monostable
-
Independent Circuits
1
-
Schmitt Trigger Input
No
-
Propagation Delay
80 ns
-
Current - Output High, Low
6.8mA, 6.8mA
-
Voltage - Supply
3 V ~ 18 V
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Package / Case
14-SOIC (0.154", 3.90mm Width)
-
Supplier Device Package
14-SOIC
-