Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters - Multi-Function, Configurable
/ Harris Corporation CD4048AD3
CD4048AD3
Active
Logic - Gates and Inverters - Multi-Function, Configurable
Description:
EXPANDABLE 8-INPUT GATE
Manufacturer:
Harris Corporation
Datasheet:
CD4048AD3 Datasheet
History Price: $4.97000
In Stock: 40720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4048AD3 vs CD4085BF
Part No
CD4048AD3
CD4085BF
Category
Logic - Gates and Inverters - Multi-Function, Configurable
Logic - Gates and Inverters - Multi-Function, Configurable
Manufacturer
Harris Corporation
Harris Corporation
Series
4000B
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND/OR/INVERT Gate
Number of Circuits
-
2
Number of Inputs
-
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
-
No
Output Type
-
Single-Ended
Current - Output High, Low
-
6.8mA, 6.8mA
Voltage - Supply
-
3V ~ 18V
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
14-CDIP