☰
CD4048BF
CD4048BF
Active
Description:  EXPANDABLE 8-INPUT GATE
Manufacturer:  Harris Corporation
Datasheet:   CD4048BF Datasheet
History Price: Active
In Stock: 6320
CD4048BF vs CD4086BM96
Series
4000B
4000B
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Logic Type
Multifunction
AND/OR/INVERT Gate
Number of Circuits
1
1
Number of Inputs
8
8 Input (2, 2, 2, 2)
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
14-SOIC