☰
CD4048BM
CD4048BM
Active
Description:  IC 8IN GATE EXPND MULTI 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4048BM Datasheet
History Price: $1.11000
In Stock: 36180
CD4048BM vs CD4078BEX
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Multifunction Expandable
NOR/OR Gate
Number of Circuits
1
1
Number of Inputs
8
8
Schmitt Trigger Input
No
No
Output Type
Single-Ended
Single-Ended
Current - Output High, Low
6.8mA, 6.8mA
6.8mA, 6.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
14-PDIP