☰
CD4049UBEE4
CD4049UBEE4
Discontinued
Description:  IC INVERTER 6CH 1-INP 16DIP
Manufacturer:  Texas Instruments
Datasheet:   CD4049UBEE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 37340
CD4049UBEE4 vs CD4082BD
Series
4000B
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Logic Type
Inverter
AND Gate
Number of Circuits
6
2
Number of Inputs
1
4
Features
-
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Current - Quiescent (Max)
4 μA
5 μA
Current - Output High, Low
4.3mA, 24mA
6.8mA, 6.8mA
Input Logic Level - Low
1V ~ 2.5V
1.5V ~ 4V
Input Logic Level - High
4V ~ 12.5V
3.5V ~ 11V
Max Propagation Delay @ V, Max CL
50ns @ 15V, 50pF
90ns @ 15V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
16-PDIP
14-CDIP
Package / Case
16-DIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)