☰
CD4050BCM
CD4050BCM
Obsolete
Description:  IC BUFFER NON-INVERT 15V 16SOIC
Manufacturer:  onsemi
Datasheet:   CD4050BCM Datasheet
History Price: Obsolete
In Stock: 27760
CD4050BCM vs CD4050BD
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
6
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
12mA, 40mA
8mA, 48mA
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
16-SOIC