☰
CD4050BCN
CD4050BCN
Obsolete
Description:  IC BUFFER NON-INVERT 15V 16DIP
Manufacturer:  onsemi
Datasheet:   CD4050BCN Datasheet
History Price: Obsolete
In Stock: 7120
CD4050BCN vs CD4502BE
Manufacturer
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
6
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
12mA, 40mA
3.4mA, 20.4mA
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
16-PDIP