☰
CD4050BCSJ
CD4050BCSJ
Obsolete
Description:  IC BUFFER NON-INVERT 15V 16SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4050BCSJ Datasheet
History Price: $0.25000
In Stock: 240
CD4050BCSJ vs CD4503BE
Series
4000B
4000B
Packaging
Tube
Tube
Status
Obsolete
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
2
Number of Bits per Element
1
2, 4 (Hex)
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
12mA, 40mA
14.1mA, 23mA
Voltage - Supply
3V ~ 15V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-SOP
16-PDIP