☰
CD4050BDE4
CD4050BDE4
Discontinued
Description:  IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   CD4050BDE4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 15840
CD4050BDE4 vs CD4502BD3
Series
4000B
-
Packaging
Tube
Bulk
Status
Discontinued
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
6
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Push-Pull
3-State
Current - Output High, Low
8mA, 48mA
6.8mA, 40.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP