Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments CD4050BDR
CD4050BDR
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 18V 16SOIC
Manufacturer:
Texas Instruments
Datasheet:
CD4050BDR Datasheet
History Price: $0.55000
In Stock: 8960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4050BDR vs CD4010BF3A
Part No
CD4050BDR
CD4010BF3A
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Texas Instruments
Series
4000B
4000B
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
6
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
8mA, 48mA
-
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.154", 3.90mm Width)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-SOIC
16-CDIP