Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Texas Instruments CD4050BE
CD4050BE
Active
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC BUFFER NON-INVERT 18V 16DIP
Manufacturer:
Texas Instruments
Datasheet:
CD4050BE Datasheet
History Price: $0.64000
In Stock: 24560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CD4050BE vs CD4502BK3
Part No
CD4050BE
CD4502BK3
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Harris Corporation
Series
4000B
-
Packaging
Tube
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
6
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Push-Pull
3-State
Current - Output High, Low
8mA, 48mA
6.8mA, 40.8mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
16-CFlatpack
Supplier Device Package
16-PDIP
16-CFP