☰
CD4050BF
CD4050BF
Active
Description:  IC BUFFER NON-INVERT 18V 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4050BF Datasheet
History Price: Active
In Stock: 47040
CD4050BF vs CD4502BM
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
6
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
Push-Pull
Push-Pull
Current - Output High, Low
8mA, 48mA
3.4mA, 20.4mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CDIP
16-SOIC