☰
CD4050BK
CD4050BK
Active
Description:  IC BUFFER NON-INVERT 18V 16CFP
Manufacturer:  Harris Corporation
Datasheet:   CD4050BK Datasheet
History Price: $20.29000
In Stock: 26400
CD4050BK vs CD4050BD
Part No
Series
-
4000B
Packaging
Bulk
Tube
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
6
6
Number of Bits per Element
1
1
Input Type
-
-
Output Type
-
Push-Pull
Current - Output High, Low
8mA, 48mA
8mA, 48mA
Voltage - Supply
3V ~ 18V
3V ~ 18V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-CFP
16-SOIC