☰
CD4051BCSJ
CD4051BCSJ
Obsolete
Description:  IC MUX 8:1 240OHM 16SOP
Manufacturer:  Fairchild Semiconductor
Datasheet:   CD4051BCSJ Datasheet
History Price: $0.29000
In Stock: 19320
CD4051BCSJ vs CD4097BE
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
8:1
8:1
Number of Circuits
1
2
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
5V ~ 15V
3V ~ 18V
Voltage - Supply, Dual (V?
?.5V ~ 7.5V
-
Switch Time (Ton, Toff) (Max)
320ns, 150ns
-
-3db Bandwidth
40MHz
20MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
-
0.2pF, 35pF
Current - Leakage (IS(off)) (Max)
50nA
100nA
Crosstalk
-40dB @ 3MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SOIC (0.209", 5.30mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
16-SOP
24-PDIP