☰
CD4052BD3
CD4052BD3
Active
Description:  IC SWITCH SP4T X 2 240OHM 16CDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4052BD3 Datasheet
History Price: $8.37000
In Stock: 45120
CD4052BD3 vs CD4097BME4
Series
-
-
Packaging
Bulk
Tube
Status
Active
Discontinued
Switch Circuit
SP4T
-
Multiplexer/Demultiplexer Circuit
4:1
8:1
Number of Circuits
2
2
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
3V ~ 20V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
60MHz
20MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
5pF, 18pF
0.2pF, 35pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-40dB @ 10MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
16-CDIP
24-SOIC