Multiplexer/Demultiplexer Circuit
1:2
-
On-State Resistance (Max)
240Ohm
-
Channel-to-Channel Matching (ΔRon)
5Ohm
-
Voltage - Supply, Single (V-)
4.5V ~ 20V
-
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
Channel Capacitance (CS(off), CD(off))
5pF, 18pF
-
Current - Leakage (IS(off)) (Max)
100nA
-
Crosstalk
-40dB @ 25MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CERDIP
-