☰
CD4052BF/3
CD4052BF/3
Active
Description:  IC SWITCH SPDTX2 240OHM 16CERDIP
Manufacturer:  Harris Corporation
Datasheet:   CD4052BF/3 Datasheet
History Price: Active
In Stock: 46960
CD4052BF/3 vs CD4097BE
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Circuit
SPDT
-
Multiplexer/Demultiplexer Circuit
1:2
8:1
Number of Circuits
2
2
On-State Resistance (Max)
240Ohm
240Ohm
Channel-to-Channel Matching (ΔRon)
5Ohm
5Ohm
Voltage - Supply, Single (V-)
4.5V ~ 20V
3V ~ 18V
Voltage - Supply, Dual (V?
-
-
Switch Time (Ton, Toff) (Max)
-
-
-3db Bandwidth
60MHz
20MHz
Charge Injection
-
-
Channel Capacitance (CS(off), CD(off))
5pF, 18pF
0.2pF, 35pF
Current - Leakage (IS(off)) (Max)
100nA
100nA
Crosstalk
-40dB @ 25MHz
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
24-DIP (0.600", 15.24mm)
Supplier Device Package
16-CERDIP
24-PDIP